Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 3.43 MM , 1.78 MM [.135 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 3.81 MM [.15 INCH ] Compatible Insulation Diameter Range : 2.2 - 3.8 MM [.087 - .15 INCH ] Product Length : 19.8 MM [.779 INCH ] Stud Diameter : 5.3 MM [.209 INCH ] Tongue Thickness : .6 MM [.023 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 3.43 MM , 1.78 MM [.135 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 3.81 MM [.15 INCH ] Compatible Insulation Diameter Range : 2.2 - 3.8 MM [.087 - .15 INCH ] Product Length : 19.8 MM [.779 INCH ] Stud Diameter : 5.3 MM [.209 INCH ] Tongue Thickness : .6 MM [.023 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 3.43 MM , 1.78 MM [.135 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 3.81 MM [.15 INCH ] Compatible Insulation Diameter Range : 2.2 - 3.8 MM [.087 - .15 INCH ] Product Length : 19.8 MM [.779 INCH ] Stud Diameter : 5.3 MM [.209 INCH ] Tongue Thickness : .6 MM [.023 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
Barrel Type : Open
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 3.43 MM , 1.78 MM [.135 INCH , .07 INCH ]
Compatible Insulation Diameter (Max) : 3.81 MM [.15 INCH ]
Compatible Insulation Diameter Range : 2.2 - 3.8 MM [.087 - .15 INCH ]
Product Length : 19.8 MM [.779 INCH ]
Stud Diameter : 5.3 MM [.209 INCH ]
Tongue Thickness : .6 MM [.023 INCH ]
Wire Size (MMSQ) : 1 - 2.5
Wire Size (AWG) : 17 - 13
Wire Size (CMA) : 2048 - 5178
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Box
Packaging Quantity : 10000
Product Type Features
Compatible With Discrete Wire Type : Stranded
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Stud Size : #10
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]