TE Connectivity Ring Terminals 626033-2

Description
Body Features Terminal & Contact Weight : 1.273 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.43 MM , 1.78 MM  [.135 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.2 - 3.8 MM  [.087 - .15 INCH ] Product Length : 19.8 MM  [.779 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.273 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.43 MM , 1.78 MM  [.135 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.2 - 3.8 MM  [.087 - .15 INCH ] Product Length : 19.8 MM  [.779 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 626033-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
626033-2
Ring Terminals 626033-2
Body Features Terminal & Contact Weight : 1.273 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.43 MM , 1.78 MM  [.135 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.2 - 3.8 MM  [.087 - .15 INCH ] Product Length : 19.8 MM  [.779 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.273 G  [.04 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.43 MM , 1.78 MM  [.135 INCH , .07 INCH ]
  • Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 2.2 - 3.8 MM  [.087 - .15 INCH ]
  • Product Length : 19.8 MM  [.779 INCH ]
  • Stud Diameter : 5.3 MM  [.209 INCH ]
  • Tongue Thickness : .6 MM  [.023 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2048 - 5178

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-001
  • Stud Size : #10
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A111415CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111415CT-ND
Terminals - Ring Connectors A111415CT-ND
CONN RING CIRC 13-17AWG CRIMP

CONN RING CIRC 13-17AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A111415TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111415TR-ND
Terminals - Ring Connectors A111415TR-ND
CONN RING CIRC 13-17AWG CRIMP

CONN RING CIRC 13-17AWG CRIMP

Buy Now Datasheet
Terminals RING TONGUE - 792-626033-2 - Utmel Electronic Limited
Hong Kong, China
Terminals RING TONGUE
792-626033-2
Terminals RING TONGUE 792-626033-2
Terminals RING TONGUE

Terminals RING TONGUE

Supplier's Site
Sheung Wan, Hong Kong
Terminals
626033-2
Terminals 626033-2
Terminals RING TONGUE

Terminals RING TONGUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 626033-2 A111415CT-ND A111415TR-ND 792-626033-2 626033-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals RING TONGUE Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details