TE Connectivity Ring Terminals 626029-1

Description
Body Features Terminal & Contact Weight : .532 G  [.019 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.92 MM , 1.65 MM  [.114 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3.1 MM  [.122 INCH ] Compatible Insulation Diameter Range : 1.78 - 3.05 MM  [.075 - .122 INCH ] Product Length : 19.8 MM  [.779 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : M5 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .532 G  [.019 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.92 MM , 1.65 MM  [.114 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3.1 MM  [.122 INCH ] Compatible Insulation Diameter Range : 1.78 - 3.05 MM  [.075 - .122 INCH ] Product Length : 19.8 MM  [.779 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : M5 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 626029-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
626029-1
Ring Terminals 626029-1
Body Features Terminal & Contact Weight : .532 G  [.019 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.92 MM , 1.65 MM  [.114 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3.1 MM  [.122 INCH ] Compatible Insulation Diameter Range : 1.78 - 3.05 MM  [.075 - .122 INCH ] Product Length : 19.8 MM  [.779 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : M5 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .532 G  [.019 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 2.92 MM , 1.65 MM  [.114 INCH , .065 INCH ]
  • Compatible Insulation Diameter (Max) : 3.1 MM  [.122 INCH ]
  • Compatible Insulation Diameter Range : 1.78 - 3.05 MM  [.075 - .122 INCH ]
  • Product Length : 19.8 MM  [.779 INCH ]
  • Stud Diameter : 5.3 MM  [.209 INCH ]
  • Tongue Thickness : .6 MM  [.023 INCH ]
  • Wire Size (MMSQ) : .5 - 1.65
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1021 - 3256

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-001
  • Stud Size : M5
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
626029-1
Terminals 626029-1
Terminals RING TONGUE TERMINAL

Terminals RING TONGUE TERMINAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 626029-1 626029-1
Product Name Ring Terminals Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details