Body Features Terminal & Contact Weight : .605 G [.02 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 2.92 MM , 1.65 MM [.114 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3.1 MM [.122 INCH ] Compatible Insulation Diameter Range : 1.78 - 3.05 MM [.075 - .122 INCH ] Product Length : 19.8 MM [.779 INCH ] Stud Diameter : 4.3 MM [.169 INCH ] Tongue Thickness : .6 MM [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Terminal & Contact Weight : .605 G [.02 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 2.92 MM , 1.65 MM [.114 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3.1 MM [.122 INCH ] Compatible Insulation Diameter Range : 1.78 - 3.05 MM [.075 - .122 INCH ] Product Length : 19.8 MM [.779 INCH ] Stud Diameter : 4.3 MM [.169 INCH ] Tongue Thickness : .6 MM [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Terminal & Contact Weight : .605 G [.02 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 2.92 MM , 1.65 MM [.114 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3.1 MM [.122 INCH ] Compatible Insulation Diameter Range : 1.78 - 3.05 MM [.075 - .122 INCH ] Product Length : 19.8 MM [.779 INCH ] Stud Diameter : 4.3 MM [.169 INCH ] Tongue Thickness : .6 MM [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Terminal & Contact Weight : .605 G [.02 OZ ]
Configuration Features
Number of Holes : 1
Contact Features
Barrel Type : Open
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 2.92 MM , 1.65 MM [.114 INCH , .065 INCH ]
Compatible Insulation Diameter (Max) : 3.1 MM [.122 INCH ]
Compatible Insulation Diameter Range : 1.78 - 3.05 MM [.075 - .122 INCH ]
Product Length : 19.8 MM [.779 INCH ]
Stud Diameter : 4.3 MM [.169 INCH ]
Tongue Thickness : .6 MM [.023 INCH ]
Wire Size (MMSQ) : .5 - 1.65
Wire Size (AWG) : 20 - 15
Wire Size (CMA) : 1021 - 3256
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Strip/Reel
Packaging Quantity : 10000
Product Type Features
Compatible With Discrete Wire Type : Stranded
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Shape Description : RING-001
Stud Size : #8, M4
Terminal Features : Sheared
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]