TE Connectivity Ring Terminals & Spade Terminals 626028-2

Description
Body Features Inspection Slot : No Weight per Piece (G) : .605 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.1 MM  [.122 INCH ] Accepts Insulation Diameter Range : 1.78 - 3.05 MM  [.075 - .122 INCH ] Barrel Inside Diameter : 1.65 MM , 2.92 MM  [.065 INCH , .114 INCH ] Overall Product Length : 19.8 MM  [.779 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Comment : Similar to DIN 46225. Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-001 Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Weight per Piece (G) : .605 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.1 MM  [.122 INCH ] Accepts Insulation Diameter Range : 1.78 - 3.05 MM  [.075 - .122 INCH ] Barrel Inside Diameter : 1.65 MM , 2.92 MM  [.065 INCH , .114 INCH ] Overall Product Length : 19.8 MM  [.779 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Comment : Similar to DIN 46225. Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-001 Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 626028-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
626028-2
Ring Terminals & Spade Terminals 626028-2
Body Features Inspection Slot : No Weight per Piece (G) : .605 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.1 MM  [.122 INCH ] Accepts Insulation Diameter Range : 1.78 - 3.05 MM  [.075 - .122 INCH ] Barrel Inside Diameter : 1.65 MM , 2.92 MM  [.065 INCH , .114 INCH ] Overall Product Length : 19.8 MM  [.779 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Comment : Similar to DIN 46225. Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-001 Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : .605

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 3.1 MM  [.122 INCH ]
  • Accepts Insulation Diameter Range : 1.78 - 3.05 MM  [.075 - .122 INCH ]
  • Barrel Inside Diameter : 1.65 MM , 2.92 MM  [.065 INCH , .114 INCH ]
  • Overall Product Length : 19.8 MM  [.779 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : .6 MM  [.023 INCH ]
  • Wire Size (MMSQ) : .5 - 1.65
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1021 - 3256

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Other


  • Comment : Similar to DIN 46225.

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : RING-001
  • Stud Size : #8, M4
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminals - Ring Connectors - A116289TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A116289TR-ND
Terminals - Ring Connectors A116289TR-ND
CONN RING CIRC 15-20AWG CRIMP

CONN RING CIRC 15-20AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A116289CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A116289CT-ND
Terminals - Ring Connectors A116289CT-ND
CONN RING CIRC 15-20AWG CRIMP

CONN RING CIRC 15-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
626028-2
Terminals 626028-2
Terminals RING TONGUE TERMINAL

Terminals RING TONGUE TERMINAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 626028-2 A116289TR-ND A116289CT-ND 626028-2
Product Name Ring Terminals & Spade Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers