TE Connectivity
Splices
626020-000
Description
Dimensions Product Length : 8.38 MM [.33 INCH ]
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Dimensions Product Length : 8.38 MM [.33 INCH ]
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Dimensions Product Length : 8.38 MM [.33 INCH ]
Usage Conditions Insulation Option : Fully Insulated
Dimensions
- Product Length : 8.38 MM [.33 INCH ]
Usage Conditions
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
626020-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 AWG
International
0.2000 to 0.2400 mm2
View Details
Features
RoHS
North American
13.5 to 15.5 AWG
International
1.5 to 2.5 mm2
View Details
North American
3 to 6 AWG
International
13.29 to 21.14 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details