TE Connectivity Terminal, Flag Disconnect, 4.75Mm, Crimp; Product Range Amp - Te Connectivity 62591-1.

Description
TERMINAL, FLAG DISCONNECT, 4.75MM, CRIMP; PRODUCT RANGE:FASTON 187 SERIES; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.4MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASSROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, FLAG DISCONNECT, 4.75MM, CRIMP; PRODUCT RANGE:FASTON 187 SERIES; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.4MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASSROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag Disconnect, 4.75Mm, Crimp; Product Range Amp - Te Connectivity - 26AC8418 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 4.75Mm, Crimp; Product Range Amp - Te Connectivity
26AC8418
Terminal, Flag Disconnect, 4.75Mm, Crimp; Product Range Amp - Te Connectivity 26AC8418
TERMINAL, FLAG DISCONNECT, 4.75MM, CRIMP; PRODUCT RANGE:FASTON 187 SERIES; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.4MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASSROHS COMPLIANT: YES

TERMINAL, FLAG DISCONNECT, 4.75MM, CRIMP; PRODUCT RANGE:FASTON 187 SERIES; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.4MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASSROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8418
Product Name Terminal, Flag Disconnect, 4.75Mm, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Transformer Series: HeavyPower & EasyPower -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details