TE Connectivity Splices 625380-000

Description
Body Features Terminal & Contact Weight : .46 G  [.016 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 36.8 MM  [1.45 INCH ] Wire Size (CMA) : 4800 - 9000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Terminal & Contact Weight : .46 G  [.016 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 36.8 MM  [1.45 INCH ] Wire Size (CMA) : 4800 - 9000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625380-000 - TE Connectivity
Berwyn, PA, United States
Splices
625380-000
Splices 625380-000
Body Features Terminal & Contact Weight : .46 G  [.016 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 36.8 MM  [1.45 INCH ] Wire Size (CMA) : 4800 - 9000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated

Body Features


  • Terminal & Contact Weight : .46 G  [.016 OZ ]

Contact Features


  • Barrel Type : Closed

Dimensions


  • Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ]
  • Product Length : 36.8 MM  [1.45 INCH ]
  • Wire Size (CMA) : 4800 - 9000

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625380-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103577-2 - TE Connectivity
Specs
Features RoHS
View Details