TE Connectivity Splices 625256-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Barrel Type : Open Dimensions Outside Diameter : 1.52 MM  [.059 INCH ] Product Length : 16 MM  [.63 INCH ] Recovered Inside Diameter : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Barrel Type : Open Dimensions Outside Diameter : 1.52 MM  [.059 INCH ] Product Length : 16 MM  [.63 INCH ] Recovered Inside Diameter : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625256-000 - TE Connectivity
Berwyn, PA, United States
Splices
625256-000
Splices 625256-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Barrel Type : Open Dimensions Outside Diameter : 1.52 MM  [.059 INCH ] Product Length : 16 MM  [.63 INCH ] Recovered Inside Diameter : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
  • Primary Product Color : Blue
  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Barrel Type : Open

Dimensions


  • Outside Diameter : 1.52 MM  [.059 INCH ]
  • Product Length : 16 MM  [.63 INCH ]
  • Recovered Inside Diameter : .64 MM  [.025 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625256-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details