TE Connectivity Cable Transitions & Breakouts 624871-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 8 - 20 MM  [.31 - .79 INCH ] Inside Diameter Range (Leg 1) : 4 - 9 MM  [.16 - .35 INCH ] Inside Diameter Range (Leg 2) : 4 - 9 MM  [.16 - .35 INCH ] Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 382W Size Code : 042 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 8 - 20 MM  [.31 - .79 INCH ] Inside Diameter Range (Leg 1) : 4 - 9 MM  [.16 - .35 INCH ] Inside Diameter Range (Leg 2) : 4 - 9 MM  [.16 - .35 INCH ] Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 382W Size Code : 042 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 624871-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
624871-000
Cable Transitions & Breakouts 624871-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 8 - 20 MM  [.31 - .79 INCH ] Inside Diameter Range (Leg 1) : 4 - 9 MM  [.16 - .35 INCH ] Inside Diameter Range (Leg 2) : 4 - 9 MM  [.16 - .35 INCH ] Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 382W Size Code : 042 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 8 - 20 MM  [.31 - .79 INCH ]
  • Inside Diameter Range (Leg 1) : 4 - 9 MM  [.16 - .35 INCH ]
  • Inside Diameter Range (Leg 2) : 4 - 9 MM  [.16 - .35 INCH ]

Other


  • Adhesive Code : S1125, S1255-04
  • Molded Part Shape Code : 382W
  • Size Code : 042

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range (DEGC) : -67 - 392
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 624871-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
624871-000
shrink tube 624871-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 624871-000 624871-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0644114001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 076966-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 085193P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Heat Shrink Boots - 088923-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers