TE Connectivity
SolderSleeve Shield Terminators
624292-000
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 2.54 MM [.1 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 2.54 MM [.1 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 2.54 MM [.1 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 2.54 MM [.1 INCH ]
- Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ]
- Wire Size (MMSQ) : .25
- Wire Size (AWG) : 24
Usage Conditions
- Operating Temperature (Max) (DEGC) : 150
- Wire Temperature (Max) (DEGC) : 125
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
624292-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
Standards and Certifications
RoHS
View Details
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details