TE Connectivity Automotive Electronic Connector 62429-1

Description
Mag-Mate Terminal (18-20)AWG/(27-30)AW G Brass 7.87mm Tin T/R Automotive Product overview: 62429-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62429-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mag-Mate Terminal (18-20)AWG/(27-30)AW G Brass 7.87mm Tin T/R Automotive Product overview: 62429-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62429-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
392-62429-1
Automotive Electronic Connector 392-62429-1
Mag-Mate Terminal (18-20)AWG/(27-30)AW G Brass 7.87mm Tin T/R Automotive Product overview: 62429-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62429-1 can be used for catalog matching and distributor lookup.

Mag-Mate Terminal (18-20)AWG/(27-30)AWG Brass 7.87mm Tin T/R Automotive Product overview: 62429-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62429-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Magnetic Wire Connectors - A105489TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A105489TR-ND
Magnetic Wire Connectors A105489TR-ND
Terminal Magnetic Connector 300 27-30 AWG IDC

Terminal Magnetic Connector 300 27-30 AWG IDC

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Terminals - 62429-1 - 907664-62429-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 62429-1
907664-62429-1
Terminals - 62429-1 907664-62429-1
Manufacturer: TE Connectivity Win Source Part Number: 907664-62429-1 Series: Mag-Mate Features: Terminal Magnetic Connector 300 27-30 AWG IDC Package: Reel - TR Family Name: 62429 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 96000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A105489TR, -62429-1-CSI, 62429-1-ND, -62429-1-SI, 624291, A105489CT

Manufacturer: TE Connectivity
Win Source Part Number: 907664-62429-1
Series: Mag-Mate
Features: Terminal Magnetic Connector 300 27-30 AWG IDC
Package: Reel - TR
Family Name: 62429
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 96000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A105489TR, -62429-1-CSI, 62429-1-ND, -62429-1-SI, 624291, A105489CT

Buy Now Datasheet
Mag-Mate Term 27-30 013Tpbr Rohs Compliant Amp - Te Connectivity - 34B782 - Newark, An Avnet Company
Chicago, IL, United States
Mag-Mate Term 27-30 013Tpbr Rohs Compliant Amp - Te Connectivity
34B782
Mag-Mate Term 27-30 013Tpbr Rohs Compliant Amp - Te Connectivity 34B782
MAG-MATE TERM 27-30 013TPBR ROHS COMPLIANT: YES

MAG-MATE TERM 27-30 013TPBR ROHS COMPLIANT: YES

Supplier's Site
Magnetic Wire Connectors - 62429-1 - ODG (Origin Data Global)
Shenzhen, China
Magnetic Wire Connectors
62429-1
Magnetic Wire Connectors 62429-1
CONN MAG TERM 27-30AWG IDC

CONN MAG TERM 27-30AWG IDC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-62429-1 A105489TR-ND 62429-1 907664-62429-1 34B782 62429-1
Product Name Automotive Electronic Connector Magnetic Wire Connectors Terminals - 62429-1 Mag-Mate Term 27-30 013Tpbr Rohs Compliant Amp - Te Connectivity Magnetic Wire Connectors
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Connector Omron Electronic Components - 06AC0232 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details