TE Connectivity Terminals - 62420-1 62420-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 907663-62420-1 Series: Mag-Mate Features: Terminal Magnetic Connector 300 20-22 AWG IDC Package: Reel - TR Family Name: 62420 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 62420-1-ND, A105488TR, 624201, -62420-1-CSI, 2266-62420-1TR, -62420-1-SI, A105488CT
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 907663-62420-1 Series: Mag-Mate Features: Terminal Magnetic Connector 300 20-22 AWG IDC Package: Reel - TR Family Name: 62420 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 62420-1-ND, A105488TR, 624201, -62420-1-CSI, 2266-62420-1TR, -62420-1-SI, A105488CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 62420-1 - 907663-62420-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 62420-1
907663-62420-1
Terminals - 62420-1 907663-62420-1
Manufacturer: TE Connectivity Win Source Part Number: 907663-62420-1 Series: Mag-Mate Features: Terminal Magnetic Connector 300 20-22 AWG IDC Package: Reel - TR Family Name: 62420 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 62420-1-ND, A105488TR, 624201, -62420-1-CSI, 2266-62420-1TR, -62420-1-SI, A105488CT

Manufacturer: TE Connectivity
Win Source Part Number: 907663-62420-1
Series: Mag-Mate
Features: Terminal Magnetic Connector 300 20-22 AWG IDC
Package: Reel - TR
Family Name: 62420
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 12000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 62420-1-ND, A105488TR, 624201, -62420-1-CSI, 2266-62420-1TR, -62420-1-SI, A105488CT

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
392-62420-1
Automotive Electronic Connector 392-62420-1
Magnet Wire Terminal 18-20AWG Brass F 7.87mm Tin Carton/Reel Automotive Product overview: 62420-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62420-1 can be used for catalog matching and distributor lookup.

Magnet Wire Terminal 18-20AWG Brass F 7.87mm Tin Carton/Reel Automotive Product overview: 62420-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62420-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Magnetic Wire Connectors - A105488CT-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A105488CT-ND
Magnetic Wire Connectors A105488CT-ND
Terminal Magnetic Connector 300 20-22 AWG IDC

Terminal Magnetic Connector 300 20-22 AWG IDC

Buy Now Datasheet
Magnetic Wire Connectors - A105488TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A105488TR-ND
Magnetic Wire Connectors A105488TR-ND
Terminal Magnetic Connector 300 20-22 AWG IDC

Terminal Magnetic Connector 300 20-22 AWG IDC

Buy Now Datasheet
Mag-Mate Term 20-22 016 Tpbr Rohs Compliant Amp - Te Connectivity - 34B780 - Newark, An Avnet Company
Chicago, IL, United States
Mag-Mate Term 20-22 016 Tpbr Rohs Compliant Amp - Te Connectivity
34B780
Mag-Mate Term 20-22 016 Tpbr Rohs Compliant Amp - Te Connectivity 34B780
MAG-MATE TERM 20-22 016 TPBR ROHS COMPLIANT: YES

MAG-MATE TERM 20-22 016 TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907663-62420-1 392-62420-1 A105488CT-ND 34B780
Product Name Terminals - 62420-1 Automotive Electronic Connector Magnetic Wire Connectors Mag-Mate Term 20-22 016 Tpbr Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Chameleon - 027-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details