TE Connectivity ™ Markers - 6241920 6241920

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219723-6241920 Packaging: Box Categories: Markers Alternative Parts (Cross-Reference): EC1604-000; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C ELV: Compliant Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219723-6241920 Packaging: Box Categories: Markers Alternative Parts (Cross-Reference): EC1604-000; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C ELV: Compliant Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 6241920 - 1219723-6241920 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 6241920
1219723-6241920
Markers - 6241920 1219723-6241920
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219723-6241920 Packaging: Box Categories: Markers Alternative Parts (Cross-Reference): EC1604-000; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C ELV: Compliant Max Operating Temperature: 70 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219723-6241920
Packaging: Box
Categories: Markers
Alternative Parts (Cross-Reference): EC1604-000;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -45 °C
ELV: Compliant
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1219723-6241920
Product Name Markers - 6241920
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details