TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 624-CG1

Description
CONN HDR STRIP SLOT 24POS GOLD
Description
CONN HDR STRIP SLOT 24POS GOLD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
624-CG1
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 624-CG1
CONN HDR STRIP SLOT 24POS GOLD

CONN HDR STRIP SLOT 24POS GOLD

Supplier's Site
Dip Adapter, 24 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 65F1941 - Newark, An Avnet Company
Chicago, IL, United States
Dip Adapter, 24 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
65F1941
Dip Adapter, 24 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 65F1941
DIP ADAPTER, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP ADAPTER, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 624-CG1 65F1941
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Dip Adapter, 24 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers