TE Connectivity Quick Connects, Quick Disconnect Connectors 62384-1

Description
"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 17-62384-1CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-62384-1CT-ND
Quick Connects, Quick Disconnect Connectors 17-62384-1CT-ND
"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 17-62384-1TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-62384-1TR-ND
Quick Connects, Quick Disconnect Connectors 17-62384-1TR-ND
"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Male Disconnect, 2.79Mm, Uninsulated; Product Range Amp - Te Connectivity - 43AC4190 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 2.79Mm, Uninsulated; Product Range Amp - Te Connectivity
43AC4190
Male Disconnect, 2.79Mm, Uninsulated; Product Range Amp - Te Connectivity 43AC4190
MALE DISCONNECT, 2.79MM, UNINSULATED; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

MALE DISCONNECT, 2.79MM, UNINSULATED; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site
Male Disconnect, 2.79Mm, Uninsulated; Product Range Amp - Te Connectivity - 16H2336 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 2.79Mm, Uninsulated; Product Range Amp - Te Connectivity
16H2336
Male Disconnect, 2.79Mm, Uninsulated; Product Range Amp - Te Connectivity 16H2336
MALE DISCONNECT, 2.79MM, UNINSULATED; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

MALE DISCONNECT, 2.79MM, UNINSULATED; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
62384-1
Terminals 62384-1
Terminals 110 FAST TAB 22-18 AWG

Terminals 110 FAST TAB 22-18 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-62384-1CT-ND 43AC4190 62384-1
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect, 2.79Mm, Uninsulated; Product Range Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details