TE Connectivity Wire Splice Connectors 62382-1

Description
Terminal Crimpband, Open Band Connector Crimp 150-480 CMA
Request a Quote Datasheet
Description
Terminal Crimpband, Open Band Connector Crimp 150-480 CMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - A111398CT-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A111398CT-ND
Wire Splice Connectors A111398CT-ND
Terminal Crimpband, Open Band Connector Crimp 150-480 CMA

Terminal Crimpband, Open Band Connector Crimp 150-480 CMA

Buy Now Datasheet
Wire Splice Connectors - A111398TR-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A111398TR-ND
Wire Splice Connectors A111398TR-ND
Terminal Crimpband, Open Band Connector Crimp 150-480 CMA

Terminal Crimpband, Open Band Connector Crimp 150-480 CMA

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1363264-62382-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1363264-62382-1
Connectors, Interconnects - Terminals - Wire Splice Connectors 1363264-62382-1
Win Source Part Number: 1363264-62382-1 Category: Connectors, Interconnects - Terminals - Wire Splice Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Ridged Base Product Number: 62382 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 150-480 CMA Insulation: Non-Insulated Termination: Crimp Terminal Type: Crimpband, Open Band Number of Wire Entries: Varies by Wire Size

Win Source Part Number: 1363264-62382-1
Category: Connectors, Interconnects - Terminals - Wire Splice Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Ridged
Base Product Number: 62382
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 150-480 CMA
Insulation: Non-Insulated
Termination: Crimp
Terminal Type: Crimpband, Open Band
Number of Wire Entries: Varies by Wire Size

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-62382-1
Electronic Connector 392-62382-1
SPLICE 25/26 .012 BR Product overview: 62382-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62382-1 can be used for catalog matching and distributor lookup.

SPLICE 25/26 .012 BR Product overview: 62382-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62382-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111398CT-ND 1363264-62382-1 392-62382-1
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Electronic Connector
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC 90° Plug - 150113 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details