TE ConnectivityCable Transitions & Breakouts623445-000
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3
Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM [.27 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM [.27 - .52 INCH ]
Other Adhesive Code : 86 Molded Part Shape Code : 301A Size Code : 022
Product Type Features Molded Part Shape : T Shape
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3
Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM [.27 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM [.27 - .52 INCH ]
Other Adhesive Code : 86 Molded Part Shape Code : 301A Size Code : 022
Product Type Features Molded Part Shape : T Shape
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3
Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM [.27 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM [.27 - .52 INCH ]
Other Adhesive Code : 86 Molded Part Shape Code : 301A Size Code : 022
Product Type Features Molded Part Shape : T Shape
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features
Material Code : 4
Material Systems Code : 10
Primary Product Material : Polyolefin Flexible Modified
Configuration Features
Adhesive Requirement : Adhesive Precoat
Number of Branches : 3
Dimensions
Inside Diameter Range (Body) : 6.9 - 13.2 MM [.27 - .52 INCH ]
Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM [.27 - .52 INCH ]
Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM [.27 - .52 INCH ]
Other
Adhesive Code : 86
Molded Part Shape Code : 301A
Size Code : 022
Product Type Features
Molded Part Shape : T Shape
Usage Conditions
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]