TE Connectivity Terminals 62336-1

Description
FST PREM FLG RCPT STP
Request a Quote Datasheet
Description
FST PREM FLG RCPT STP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 62336-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
62336-1
Terminals 62336-1
FST PREM FLG RCPT STP

FST PREM FLG RCPT STP

Buy Now
Quick Connects, Quick Disconnect Connectors - A27764TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27764TR-ND
Quick Connects, Quick Disconnect Connectors A27764TR-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27764CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27764CT-ND
Quick Connects, Quick Disconnect Connectors A27764CT-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 62336-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
62336-1
Quick Connects, Quick Disconnect Connectors 62336-1
CONN QC RCPT 18-22AWG 0.110

CONN QC RCPT 18-22AWG 0.110

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
62336-1
Terminals 62336-1
Terminals 110 FLG FAST RCPT Reel of 12000

Terminals 110 FLG FAST RCPT Reel of 12000

Buy Now Datasheet
Terminal, Flag Receptacle, #22-18, Crimp; Product Range Amp - Te Connectivity - 05H9519 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Receptacle, #22-18, Crimp; Product Range Amp - Te Connectivity
05H9519
Terminal, Flag Receptacle, #22-18, Crimp; Product Range Amp - Te Connectivity 05H9519
TERMINAL, FLAG RECEPTACLE, #22-18, CRIMP; Product Range:FASTON 110 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, FLAG RECEPTACLE, #22-18, CRIMP; Product Range:FASTON 110 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site
Female Flag Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity - 64AH9812 - Newark, An Avnet Company
Chicago, IL, United States
Female Flag Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity
64AH9812
Female Flag Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity 64AH9812
FEMALE FLAG DISCONNECT, 2.8MM, 22-18AWG; Product Range:FASTON 110 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 2.8MM, 22-18AWG; Product Range:FASTON 110 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes

Supplier's Site
Female Flag Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity - 64AH9811 - Newark, An Avnet Company
Chicago, IL, United States
Female Flag Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity
64AH9811
Female Flag Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity 64AH9811
FEMALE FLAG DISCONNECT, 2.8MM, 22-18AWG; Product Range:FASTON 110 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 2.8MM, 22-18AWG; Product Range:FASTON 110 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 62336-1 A27764TR-ND 62336-1 62336-1 05H9519
Product Name Terminals Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Terminal, Flag Receptacle, #22-18, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Coaxial Adapters - K237C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details