TE Connectivity SolderSleeve Shield Terminators 623161N002

Description
Configuration Features Pre-Installed Lead : No Contact Features SolderSleeve Shield Terminator Contact Type : Pin Dimensions Expanded Inside Diameter (Min) : 4.45 MM  [.175 INCH ] Recovered Inside Diameter (Max) : .31 MM  [.012 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Contact Features SolderSleeve Shield Terminator Contact Type : Pin Dimensions Expanded Inside Diameter (Min) : 4.45 MM  [.175 INCH ] Recovered Inside Diameter (Max) : .31 MM  [.012 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 623161N002 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
623161N002
SolderSleeve Shield Terminators 623161N002
Configuration Features Pre-Installed Lead : No Contact Features SolderSleeve Shield Terminator Contact Type : Pin Dimensions Expanded Inside Diameter (Min) : 4.45 MM  [.175 INCH ] Recovered Inside Diameter (Max) : .31 MM  [.012 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : No

Contact Features


  • SolderSleeve Shield Terminator Contact Type : Pin

Dimensions


  • Expanded Inside Diameter (Min) : 4.45 MM  [.175 INCH ]
  • Recovered Inside Diameter (Max) : .31 MM  [.012 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 623161N002
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 074061-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 000877-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 169750N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 169473-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details