TE Connectivity Heat Shrink Tubing 6229024003

Description
Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Aviation Fuel, Lubricating Oil, Chemicals/Solvents, Water, De-Icing Fluid, Hydraulic Fluid, Diesel Fuel, Isopropyl Alcohol Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Recovered Inside Diameter (Max) : 18.13 MM  [.714 INCH ] Recovered Wall Thickness (Nominal) : 2.2 MM  [.087 INCH ] Recovered Wall Thickness (Tolerance) : 1.01 MM  [.04 INCH ] Tubing Size Range : 18.1 - 31.8 MM  [.713 - 1.252 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Aviation Fuel, Lubricating Oil, Chemicals/Solvents, Water, De-Icing Fluid, Hydraulic Fluid, Diesel Fuel, Isopropyl Alcohol Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Recovered Inside Diameter (Max) : 18.13 MM  [.714 INCH ] Recovered Wall Thickness (Nominal) : 2.2 MM  [.087 INCH ] Recovered Wall Thickness (Tolerance) : 1.01 MM  [.04 INCH ] Tubing Size Range : 18.1 - 31.8 MM  [.713 - 1.252 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 6229024003 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
6229024003
Heat Shrink Tubing 6229024003
Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Aviation Fuel, Lubricating Oil, Chemicals/Solvents, Water, De-Icing Fluid, Hydraulic Fluid, Diesel Fuel, Isopropyl Alcohol Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Recovered Inside Diameter (Max) : 18.13 MM  [.714 INCH ] Recovered Wall Thickness (Nominal) : 2.2 MM  [.087 INCH ] Recovered Wall Thickness (Tolerance) : 1.01 MM  [.04 INCH ] Tubing Size Range : 18.1 - 31.8 MM  [.713 - 1.252 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Brake Fluid, Aviation Fuel, Lubricating Oil, Chemicals/Solvents, Water, De-Icing Fluid, Hydraulic Fluid, Diesel Fuel, Isopropyl Alcohol
  • Material Systems Code : 20
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ]
  • Recovered Inside Diameter (Max) : 18.13 MM  [.714 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.2 MM  [.087 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.01 MM  [.04 INCH ]
  • Tubing Size Range : 18.1 - 31.8 MM  [.713 - 1.252 INCH ]

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 6229024003
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 026279-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 037328-001 - TE Connectivity
Specs
Material Polyolefin; Modified Polyolefin
Operating Temperature -55 to 90 C (-67 to 194 F)
View Details
2 suppliers
Heat Shrink Tubing - 051417-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 013130-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details