TE ConnectivitySolderSleeve Shield Terminators622048-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 4.5 MM [.177 INCH ] Recovered Inside Diameter (Max) : 3.81 MM [.15 INCH ]
Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator
Usage Conditions Wire Temperature (Max) (DEGC) : 135
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 4.5 MM [.177 INCH ] Recovered Inside Diameter (Max) : 3.81 MM [.15 INCH ]
Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator
Usage Conditions Wire Temperature (Max) (DEGC) : 135
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 4.5 MM [.177 INCH ] Recovered Inside Diameter (Max) : 3.81 MM [.15 INCH ]
Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator
Usage Conditions Wire Temperature (Max) (DEGC) : 135
Configuration Features
Pre-Installed Lead : No
Dimensions
Expanded Inside Diameter (Min) : 4.5 MM [.177 INCH ]
Recovered Inside Diameter (Max) : 3.81 MM [.15 INCH ]