TE Connectivity SolderSleeve Shield Terminators 622043-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Usage Conditions Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Usage Conditions Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 622043-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
622043-000
SolderSleeve Shield Terminators 622043-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Usage Conditions Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ]
  • Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 622043-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 057101-023 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 099661-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 138553N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 101147-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details