TE Connectivity SolderSleeve Shield Terminators 622014-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ] Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ] Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ] Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ] Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 622014-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
622014-000
SolderSleeve Shield Terminators 622014-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ] Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ] Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ]
  • Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 622014-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 236856-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
Data Bus Terminators - 171246-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 200445-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 1339620001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details