TE ConnectivitySolderSleeve Shield Terminators622000-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 3.18 MM [.125 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ]
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Wire Temperature (Max) (DEGC) : 125
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 3.18 MM [.125 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ]
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Wire Temperature (Max) (DEGC) : 125
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 3.18 MM [.125 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ]
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Wire Temperature (Max) (DEGC) : 125
Configuration Features
Pre-Installed Lead : No
Dimensions
Expanded Inside Diameter (Min) : 3.18 MM [.125 INCH ]
Recovered Inside Diameter (Max) : .89 MM [.035 INCH ]
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]