TE Connectivity Wire-Board Connector Receptacle 16 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 622-1641

Description
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Connector Mounting:-; Product Range:-; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: NA
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Connector Mounting:-; Product Range:-; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 16 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 96F9272 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 16 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
96F9272
Wire-Board Connector Receptacle 16 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 96F9272
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Connector Mounting:-; Product Range:-; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: NA

WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Connector Mounting:-; Product Range:-; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F9272
Product Name Wire-Board Connector Receptacle 16 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Banana Plug, 6-32 Thread - 8201 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Micro SIM Card Connector 7 Pin Push Type Metal Body - ET-MI7PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details