TE Connectivity Hook Up Wire 621869-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester Hook Up Wire Wire Color : Red Weight (KGKM) : 6.25 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .95 MM  [.037 INCH ] Conductor Size (AWG) : 20 Overall Outside Diameter : 1.4 MM  [.055 INCH ] Overall Outside Diameter Range : 1.35 - 1.45 MM  [.053 - .057 INCH ] Strand Size (AWG) : 32 Wire Diameter : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 9.76 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Primary Hook Up Wire Cable Type : FlexLite TW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester Hook Up Wire Wire Color : Red Weight (KGKM) : 6.25 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .95 MM  [.037 INCH ] Conductor Size (AWG) : 20 Overall Outside Diameter : 1.4 MM  [.055 INCH ] Overall Outside Diameter Range : 1.35 - 1.45 MM  [.053 - .057 INCH ] Strand Size (AWG) : 32 Wire Diameter : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 9.76 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Primary Hook Up Wire Cable Type : FlexLite TW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 621869-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
621869-000
Hook Up Wire 621869-000
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester Hook Up Wire Wire Color : Red Weight (KGKM) : 6.25 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .95 MM  [.037 INCH ] Conductor Size (AWG) : 20 Overall Outside Diameter : 1.4 MM  [.055 INCH ] Overall Outside Diameter Range : 1.35 - 1.45 MM  [.053 - .057 INCH ] Strand Size (AWG) : 32 Wire Diameter : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 9.76 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Primary Hook Up Wire Cable Type : FlexLite TW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 135

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester
  • Hook Up Wire Wire Color : Red
  • Weight (KGKM) : 6.25

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .95 MM  [.037 INCH ]
  • Conductor Size (AWG) : 20
  • Overall Outside Diameter : 1.4 MM  [.055 INCH ]
  • Overall Outside Diameter Range : 1.35 - 1.45 MM  [.053 - .057 INCH ]
  • Strand Size (AWG) : 32
  • Wire Diameter : 1.4 MM  [.055 INCH ]
  • Wire Size (MMSQ) : .52
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 9.76 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Stranded, Primary
  • Hook Up Wire Cable Type : FlexLite TW
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 621869-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0550 inch (1.4 mm)
Wire Weight 0.0093 lbs/ft (0.0138 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 032079-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1373413001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Primary Wire - 1112063001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Primary Wire - 0188413001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 1 mm² (0.0016 in²)
View Details