TE Connectivity SolderSleeve Shield Terminators 621760-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Usage Conditions Wire Temperature (Max) (DEGC) : 105
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Usage Conditions Wire Temperature (Max) (DEGC) : 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 621760-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
621760-000
SolderSleeve Shield Terminators 621760-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Usage Conditions Wire Temperature (Max) (DEGC) : 105

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ]
  • Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator

Usage Conditions


  • Wire Temperature (Max) (DEGC) : 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 621760-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 186727-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Terminators - 221629-2 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers
SolderSleeve Shield Terminators - 157323N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 269269-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details