TE ConnectivitySolderSleeve Shield Terminators621096-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 2.41 MM [.095 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ]
Usage Conditions Wire Temperature (Max) (DEGC) : 105
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 2.41 MM [.095 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ]
Usage Conditions Wire Temperature (Max) (DEGC) : 105
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 2.41 MM [.095 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ]
Usage Conditions Wire Temperature (Max) (DEGC) : 105
Configuration Features
Pre-Installed Lead : No
Dimensions
Expanded Inside Diameter (Min) : 2.41 MM [.095 INCH ]
Recovered Inside Diameter (Max) : .89 MM [.035 INCH ]