TE Connectivity SolderSleeve Shield Terminators 621059-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ] Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ] Usage Conditions Wire Temperature (Max) (DEGC) : 105
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ] Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ] Usage Conditions Wire Temperature (Max) (DEGC) : 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 621059-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
621059-000
SolderSleeve Shield Terminators 621059-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ] Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ] Usage Conditions Wire Temperature (Max) (DEGC) : 105

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ]
  • Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ]

Usage Conditions


  • Wire Temperature (Max) (DEGC) : 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 621059-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 176246-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 1-2819073-5 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 211480-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2197666-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details