TE Connectivity Product Range Amp - Te Connectivity 62094-1.

Description
Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes
Description
Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 29AC0646 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
29AC0646
Product Range Amp - Te Connectivity 29AC0646
Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0646
Product Name Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC (M) R/A Connector for RG58 Cable - ET-BMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
PCI Express - 10025026-10003HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers