TE Connectivity Terminals 62094-1

Description
FASTON .110 RECEPTACLE 22-18 AWG TPBR
Request a Quote Datasheet
Description
FASTON .110 RECEPTACLE 22-18 AWG TPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 62094-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
62094-1
Terminals 62094-1
FASTON .110 RECEPTACLE 22-18 AWG TPBR

FASTON .110 RECEPTACLE 22-18 AWG TPBR

Buy Now
Quick Connects, Quick Disconnect Connectors - A27751CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27751CT-ND
Quick Connects, Quick Disconnect Connectors A27751CT-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27751TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27751TR-ND
Quick Connects, Quick Disconnect Connectors A27751TR-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity - 34B755 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity
34B755
Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity 34B755
TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
62094-1
Terminals 62094-1
Terminals 22-18 FASTON RECEPT Reel of 15000

Terminals 22-18 FASTON RECEPT Reel of 15000

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 62094-1 A27751CT-ND 34B755 62094-1
Product Name Terminals Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data