TE Connectivity Connectors,Interconnects 62091-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Terminal Type: Oval Tab Width: 0.110" (2.79mm) Tab Length: 0.305" (7.75mm) Termination: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Terminal Type: Oval Tab Width: 0.110" (2.79mm) Tab Length: 0.305" (7.75mm) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Terminal Type: Oval Tab Width: 0.110" (2.79mm) Tab Length: 0.305" (7.75mm) Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Terminal Type: Oval
Tab Width: 0.110" (2.79mm)
Tab Length: 0.305" (7.75mm)
Termination: Solder

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27643TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27643TR-ND
Quick Connects, Quick Disconnect Connectors A27643TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
250 Flg Fast Rcpt 18-12 Ptpbr Rohs Compliant Amp - Te Connectivity - 81C7657 - Newark, An Avnet Company
Chicago, IL, United States
250 Flg Fast Rcpt 18-12 Ptpbr Rohs Compliant Amp - Te Connectivity
81C7657
250 Flg Fast Rcpt 18-12 Ptpbr Rohs Compliant Amp - Te Connectivity 81C7657
250 FLG FAST RCPT 18-12 PTPBR ROHS COMPLIANT: YES

250 FLG FAST RCPT 18-12 PTPBR ROHS COMPLIANT: YES

Supplier's Site
CONN QC RCPT 12-18AWG 0.250 - 792-62091-2 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 12-18AWG 0.250
792-62091-2
CONN QC RCPT 12-18AWG 0.250 792-62091-2
CONN QC RCPT 12-18AWG 0.250

CONN QC RCPT 12-18AWG 0.250

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27643TR-ND 81C7657 792-62091-2
Product Name Connectors,Interconnects Quick Connects, Quick Disconnect Connectors 250 Flg Fast Rcpt 18-12 Ptpbr Rohs Compliant Amp - Te Connectivity CONN QC RCPT 12-18AWG 0.250
Termination Solder Crimp
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers