TE Connectivity Connector Backshells 620521-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 34 MM  [1.33 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M81511/26, M81511/53, M81511/46, M81511/35, M81511/06, M81511/21, M81511/31, M81511/05, M81511/03, M81511/45, M81511/38, M81511/32, M81511/51, M81511/36, M81511/23, M81511/25, M81511/49, M81511/55, M81511/56, M81511/37, M81511/41, M81511/01, M81511/33, M81511/34 Operation/Applicatio n Compatible With Connector Shell Size : 10, B Other TE Connector Interface Code : 61 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 34 MM  [1.33 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M81511/26, M81511/53, M81511/46, M81511/35, M81511/06, M81511/21, M81511/31, M81511/05, M81511/03, M81511/45, M81511/38, M81511/32, M81511/51, M81511/36, M81511/23, M81511/25, M81511/49, M81511/55, M81511/56, M81511/37, M81511/41, M81511/01, M81511/33, M81511/34 Operation/Applicatio n Compatible With Connector Shell Size : 10, B Other TE Connector Interface Code : 61 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 620521-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
620521-000
Connector Backshells 620521-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 34 MM  [1.33 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M81511/26, M81511/53, M81511/46, M81511/35, M81511/06, M81511/21, M81511/31, M81511/05, M81511/03, M81511/45, M81511/38, M81511/32, M81511/51, M81511/36, M81511/23, M81511/25, M81511/49, M81511/55, M81511/56, M81511/37, M81511/41, M81511/01, M81511/33, M81511/34 Operation/Applicatio n Compatible With Connector Shell Size : 10, B Other TE Connector Interface Code : 61 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 34 MM  [1.33 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M81511/26, M81511/53, M81511/46, M81511/35, M81511/06, M81511/21, M81511/31, M81511/05, M81511/03, M81511/45, M81511/38, M81511/32, M81511/51, M81511/36, M81511/23, M81511/25, M81511/49, M81511/55, M81511/56, M81511/37, M81511/41, M81511/01, M81511/33, M81511/34

Operation/Application


  • Compatible With Connector Shell Size : 10, B

Other


  • TE Connector Interface Code : 61

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 620521-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products