TE Connectivity Quick Connects, Quick Disconnect Connectors 62050-2

Description
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A100757CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100757CT-ND
Quick Connects, Quick Disconnect Connectors A100757CT-ND
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100757TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100757TR-ND
Quick Connects, Quick Disconnect Connectors A100757TR-ND
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal, Faston Tab, 2.79Mm, Crimp; Product Range Amp - Te Connectivity - 72W2639 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Faston Tab, 2.79Mm, Crimp; Product Range Amp - Te Connectivity
72W2639
Terminal, Faston Tab, 2.79Mm, Crimp; Product Range Amp - Te Connectivity 72W2639
TERMINAL, FASTON TAB, 2.79MM, CRIMP; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

TERMINAL, FASTON TAB, 2.79MM, CRIMP; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site
CONN QC RCPT 16-20AWG 0.110 - 792-62050-2 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 16-20AWG 0.110
792-62050-2
CONN QC RCPT 16-20AWG 0.110 792-62050-2
CONN QC RCPT 16-20AWG 0.110

CONN QC RCPT 16-20AWG 0.110

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100757CT-ND 72W2639 792-62050-2
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Faston Tab, 2.79Mm, Crimp; Product Range Amp - Te Connectivity CONN QC RCPT 16-20AWG 0.110
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers