TE Connectivity Connectors,Interconnects 62049-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Terminal Type: Gull Wing Gender: Receptacle Tab Width: 0.110" (2.79mm) Tab Thickness: 0.019" (0.50mm) Tab Length: 0.264" (6.70mm) Length - Overall: 0.543" (13.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Terminal Type: Gull Wing Gender: Receptacle Tab Width: 0.110" (2.79mm) Tab Thickness: 0.019" (0.50mm) Tab Length: 0.264" (6.70mm) Length - Overall: 0.543" (13.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Terminal Type: Gull Wing Gender: Receptacle Tab Width: 0.110" (2.79mm) Tab Thickness: 0.019" (0.50mm) Tab Length: 0.264" (6.70mm) Length - Overall: 0.543" (13.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Terminal Type: Gull Wing
Gender: Receptacle
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.019" (0.50mm)
Tab Length: 0.264" (6.70mm)
Length - Overall: 0.543" (13.80mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111383TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111383TR-ND
Quick Connects, Quick Disconnect Connectors A111383TR-ND
"0.250"" (6.35mm) Quick Connect Female and Male 10-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111383CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111383CT-ND
Quick Connects, Quick Disconnect Connectors A111383CT-ND
"0.250"" (6.35mm) Quick Connect Female and Male 10-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62049-2
Terminals 62049-2
Terminals 250 PB FAST REC 14 1 Reel of 2000

Terminals 250 PB FAST REC 14 1 Reel of 2000

Buy Now Datasheet
250 Pb Fast Rec 14 10 016Tpbr Rohs Compliant Amp - Te Connectivity - 16H2242 - Newark, An Avnet Company
Chicago, IL, United States
250 Pb Fast Rec 14 10 016Tpbr Rohs Compliant Amp - Te Connectivity
16H2242
250 Pb Fast Rec 14 10 016Tpbr Rohs Compliant Amp - Te Connectivity 16H2242
250 PB FAST REC 14 10 016TPBR ROHS COMPLIANT: YES

250 PB FAST REC 14 10 016TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111383TR-ND 62049-2 16H2242
Product Name Connectors,Interconnects Quick Connects, Quick Disconnect Connectors Terminals 250 Pb Fast Rec 14 10 016Tpbr Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1378-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details