TE Connectivity Magnetic Wire Connectors 62040-2

Description
Terminal Magnetic Connector Pigtail 1500-5000 CMA Crimp
Request a Quote Datasheet
Description
Terminal Magnetic Connector Pigtail 1500-5000 CMA Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - A100755TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A100755TR-ND
Magnetic Wire Connectors A100755TR-ND
Terminal Magnetic Connector Pigtail 1500-5000 CMA Crimp

Terminal Magnetic Connector Pigtail 1500-5000 CMA Crimp

Buy Now Datasheet
Magnetic Wire Connectors - A100755CT-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A100755CT-ND
Magnetic Wire Connectors A100755CT-ND
Terminal Magnetic Connector Pigtail 1500-5000 CMA Crimp

Terminal Magnetic Connector Pigtail 1500-5000 CMA Crimp

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
392-62040-2
250V Electronic Connector 392-62040-2
Brass Female Crimp Terminal, Unplated, 1500-5000 AWG, 250V Product overview: 62040-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62040-2 can be used for catalog matching and distributor lookup.

Brass Female Crimp Terminal, Unplated, 1500-5000 AWG, 250V Product overview: 62040-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62040-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Magnetic Wire Connectors - 1364015-62040-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
1364015-62040-2
Connectors, Interconnects - Terminals - Magnetic Wire Connectors 1364015-62040-2
Win Source Part Number: 1364015-62040-2 Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Amplivar Package: Tape & Reel (TR) Product Status: Active Features: Serrated Mating Area Base Product Number: 62040 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 1500-5000 CMA Style: Pigtail Termination: Crimp Terminal Type: Splice

Win Source Part Number: 1364015-62040-2
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Amplivar
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Mating Area
Base Product Number: 62040
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 1500-5000 CMA
Style: Pigtail
Termination: Crimp
Terminal Type: Splice

Buy Now Datasheet
Splc Amvar 1500-5000 .020Br Amp - Te Connectivity - 42AJ5518 - Newark, An Avnet Company
Chicago, IL, United States
Splc Amvar 1500-5000 .020Br Amp - Te Connectivity
42AJ5518
Splc Amvar 1500-5000 .020Br Amp - Te Connectivity 42AJ5518
SPLC AMVAR 1500-5000 .020BR

SPLC AMVAR 1500-5000 .020BR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
62040-2
Terminals 62040-2
Terminals 1500-1500CMA TERMNAL

Terminals 1500-1500CMA TERMNAL

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100755TR-ND 392-62040-2 1364015-62040-2 42AJ5518 62040-2
Product Name Magnetic Wire Connectors 250V Electronic Connector Connectors, Interconnects - Terminals - Magnetic Wire Connectors Splc Amvar 1500-5000 .020Br Amp - Te Connectivity Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers