TE Connectivity Piggyback Disconnect, 0.187In, Crimp; Product Range Amp - Te Connectivity 62026-1.

Description
PIGGYBACK DISCONNECT, 0.187IN, CRIMP; PRODUCT RANGE:FASTON 187 SERIES; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.3MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:-; CONTACT MATERIAL:BRASSROHS COMPLIANT: YES
Datasheet
Description
PIGGYBACK DISCONNECT, 0.187IN, CRIMP; PRODUCT RANGE:FASTON 187 SERIES; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.3MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:-; CONTACT MATERIAL:BRASSROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piggyback Disconnect, 0.187In, Crimp; Product Range Amp - Te Connectivity - 30AC5497 - Newark, An Avnet Company
Chicago, IL, United States
Piggyback Disconnect, 0.187In, Crimp; Product Range Amp - Te Connectivity
30AC5497
Piggyback Disconnect, 0.187In, Crimp; Product Range Amp - Te Connectivity 30AC5497
PIGGYBACK DISCONNECT, 0.187IN, CRIMP; PRODUCT RANGE:FASTON 187 SERIES; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.3MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:-; CONTACT MATERIAL:BRASSROHS COMPLIANT: YES

PIGGYBACK DISCONNECT, 0.187IN, CRIMP; PRODUCT RANGE:FASTON 187 SERIES; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.3MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:-; CONTACT MATERIAL:BRASSROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5497
Product Name Piggyback Disconnect, 0.187In, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8714E1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details