TE Connectivity Quick Connects, Quick Disconnect Connectors 62026-1

Description
"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27738CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27738CT-ND
Quick Connects, Quick Disconnect Connectors A27738CT-ND
"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27738TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27738TR-ND
Quick Connects, Quick Disconnect Connectors A27738TR-ND
"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminals - 62026-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
62026-1
Terminals 62026-1
FASTON COMRL RECP STR

FASTON COMRL RECP STR

Buy Now
Singapore, Singapore
Electronic Connector
392-62026-1
Electronic Connector 392-62026-1
Faston Receptacle, 20-16AWG, Brass, Tin Plated, Straight Product overview: 62026-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62026-1 can be used for catalog matching and distributor lookup.

Faston Receptacle, 20-16AWG, Brass, Tin Plated, Straight Product overview: 62026-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62026-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364774-62026-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364774-62026-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364774-62026-1
Win Source Part Number: 1364774-62026-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 62026 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.635" (16.13mm) Termination: Crimp Contact Material: Brass Terminal Type: Stacked Gender: Female and Male Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.225" (5.72mm) Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)

Win Source Part Number: 1364774-62026-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 62026
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.635" (16.13mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Stacked
Gender: Female and Male
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.225" (5.72mm)
Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)

Buy Now Datasheet
Piggyback Disconnect, 0.187In, Crimp; Product Range Amp - Te Connectivity - 96B0292 - Newark, An Avnet Company
Chicago, IL, United States
Piggyback Disconnect, 0.187In, Crimp; Product Range Amp - Te Connectivity
96B0292
Piggyback Disconnect, 0.187In, Crimp; Product Range Amp - Te Connectivity 96B0292
PIGGYBACK DISCONNECT, 0.187IN, CRIMP; Product Range:FASTON 187 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes

PIGGYBACK DISCONNECT, 0.187IN, CRIMP; Product Range:FASTON 187 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Piggyback Disconnect, Faston 187 Series, 0.187
Chicago, IL, United States
Quick Disconnect Terminal, Female Piggyback Disconnect, Faston 187 Series, 0.187" X 0.02" Rohs Compliant Amp - Te Connectivity
40Y3149
Quick Disconnect Terminal, Female Piggyback Disconnect, Faston 187 Series, 0.187" X 0.02" Rohs Compliant Amp - Te Connectivity 40Y3149
Quick Disconnect Terminal, Female Piggyback Disconnect, FASTON 187 Series, 0.187" x 0.02" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Piggyback Disconnect, FASTON 187 Series, 0.187" x 0.02" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
62026-1
Terminals 62026-1
Terminals 187 PB FST RCPT TAB Reel of 3500

Terminals 187 PB FST RCPT TAB Reel of 3500

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27738CT-ND 62026-1 392-62026-1 1364774-62026-1 96B0292 40Y3149 62026-1
Product Name Quick Connects, Quick Disconnect Connectors Terminals Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Piggyback Disconnect, 0.187In, Crimp; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Piggyback Disconnect, Faston 187 Series, 0.187" X 0.02" Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products