TE Connectivity Quick Connects, Quick Disconnect Connectors 62011-1

Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27644CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27644CT-ND
Quick Connects, Quick Disconnect Connectors A27644CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27644TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27644TR-ND
Quick Connects, Quick Disconnect Connectors A27644TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1139478-62011-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1139478-62011-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1139478-62011-1
Win Source Part Number: 1139478-62011-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Crimp Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 10-12 AWG Contact Material: Brass Gender: Female Standard Package: 4,000 Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Mounting Type: Free Hanging (In-Line), Right Angle Alternative Parts (Cross-Reference): 62011-1 .; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A27644TR,620111,A276 44,62011-1-ND,A27644 CT,A27644-ND Base Product Number: 62011

Win Source Part Number: 1139478-62011-1
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston
Termination: Crimp
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 10-12 AWG
Contact Material: Brass
Gender: Female
Standard Package: 4,000
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Mounting Type: Free Hanging (In-Line), Right Angle
Alternative Parts (Cross-Reference): 62011-1 .;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A27644TR,620111,A27644,62011-1-ND,A27644CT,A27644-ND
Base Product Number: 62011

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62011-1
Terminals 62011-1
Terminals FLG RCPT 12-10 AWG

Terminals FLG RCPT 12-10 AWG

Buy Now Datasheet
250 Flg Fast Rec 12-10 016Br Rohs Compliant Amp - Te Connectivity - 16H2237 - Newark, An Avnet Company
Chicago, IL, United States
250 Flg Fast Rec 12-10 016Br Rohs Compliant Amp - Te Connectivity
16H2237
250 Flg Fast Rec 12-10 016Br Rohs Compliant Amp - Te Connectivity 16H2237
250 FLG FAST REC 12-10 016BR ROHS COMPLIANT: YES

250 FLG FAST REC 12-10 016BR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27644CT-ND 1139478-62011-1 62011-1 16H2237
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals 250 Flg Fast Rec 12-10 016Br Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details