TE Connectivity SolderSleeve Shield Terminators 620080-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ] Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ] Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Wire Temperature (Max) (DEGC) : 135
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ] Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ] Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Wire Temperature (Max) (DEGC) : 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 620080-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
620080-000
SolderSleeve Shield Terminators 620080-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ] Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ] Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Wire Temperature (Max) (DEGC) : 135

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ]
  • Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 175 DEGC  [347 DEGF ]
  • Wire Temperature (Max) (DEGC) : 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 620080-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 020733N003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 153209-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 273094-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 049092-097 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details