TE Connectivity SolderSleeve Shield Terminators 620041-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 11.3 MM  [.445 INCH ] Recovered Inside Diameter (Max) : 6.99 MM  [.275 INCH ] Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 11.3 MM  [.445 INCH ] Recovered Inside Diameter (Max) : 6.99 MM  [.275 INCH ] Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 620041-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
620041-000
SolderSleeve Shield Terminators 620041-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 11.3 MM  [.445 INCH ] Recovered Inside Diameter (Max) : 6.99 MM  [.275 INCH ] Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 11.3 MM  [.445 INCH ]
  • Recovered Inside Diameter (Max) : 6.99 MM  [.275 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 620041-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 176745-069 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 101147-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 065762-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 062981-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details