Win Source Part Number: 1108653-62002-2
Category: Connectors, Interconnects>Termin
Series: Amplivar
Features: Serrated Mating Area
Termination: Crimp
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 7000-13000 CMA
Standard Package: 12,500
Style: Pigtail
Terminal Type: Splice
Alternative Parts (Cross-Reference): 62002-2.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -62002-2-SI,A104040C
Base Product Number: 62002
Terminal Magnetic Connector Pigtail 7000-13000 CMA Crimp
Terminal Magnetic Connector Pigtail 7000-13000 CMA Crimp
Terminals SPLC AMVAR 7000-1300 Reel of 12500
Mini-Reel of 62002-2 SPLC AMVAR 7000-13000 025TPB
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1108653-62002-2 | A104040CT-ND | 62002-2 | 87X3199 |
| Product Name | Connectors, Interconnects - Terminals - Magnetic Wire Connectors | Magnetic Wire Connectors | Terminals | Mini-Reel Of 62002-2 Splc Amvar 7000-13000 025Tpb Amp - Te Connectivity |
| Termination | Crimp | Crimp |