TE Connectivity Electronic Connector 61969-1

Description
Quick Disconnect Terminal 16-20AWG Brass F 12.07mm Tin T/R Product overview: 61969-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61969-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quick Disconnect Terminal 16-20AWG Brass F 12.07mm Tin T/R Product overview: 61969-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61969-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-61969-1
Electronic Connector 392-61969-1
Quick Disconnect Terminal 16-20AWG Brass F 12.07mm Tin T/R Product overview: 61969-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61969-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 16-20AWG Brass F 12.07mm Tin T/R Product overview: 61969-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61969-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A100885TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100885TR-ND
Quick Connects, Quick Disconnect Connectors A100885TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100885CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100885CT-ND
Quick Connects, Quick Disconnect Connectors A100885CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminals - 61969-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
61969-1
Terminals 61969-1
FASTON .187 RECEPTACLE 20-16 AWG TPBR

FASTON .187 RECEPTACLE 20-16 AWG TPBR

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333676-61969-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333676-61969-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333676-61969-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333676-61969-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 16-20 AWG Contact Material: Brass Gender: Female Standard Package: 24,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.475" (12.07mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 619691,2266-61969-1T R,-61969-1-SI,A10088 5CT,A100885TR Base Product Number: 61969 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333676-61969-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-20 AWG
Contact Material: Brass
Gender: Female
Standard Package: 24,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.475" (12.07mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 619691,2266-61969-1TR,-61969-1-SI,A100885CT,A100885TR
Base Product Number: 61969
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CONN QC RCPT 16-20AWG 0.187 - 792-61969-1 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 16-20AWG 0.187
792-61969-1
CONN QC RCPT 16-20AWG 0.187 792-61969-1
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Supplier's Site
.187 Fast Rec 22-16 Tpbr Rohs Compliant Amp - Te Connectivity - 95C2937 - Newark, An Avnet Company
Chicago, IL, United States
.187 Fast Rec 22-16 Tpbr Rohs Compliant Amp - Te Connectivity
95C2937
.187 Fast Rec 22-16 Tpbr Rohs Compliant Amp - Te Connectivity 95C2937
.187 FAST REC 22-16 TPBR ROHS COMPLIANT: YES

.187 FAST REC 22-16 TPBR ROHS COMPLIANT: YES

Supplier's Site
187 Faston Rec 20-16 Awg Tpbr Amp - Te Connectivity - 90AJ0516 - Newark, An Avnet Company
Chicago, IL, United States
187 Faston Rec 20-16 Awg Tpbr Amp - Te Connectivity
90AJ0516
187 Faston Rec 20-16 Awg Tpbr Amp - Te Connectivity 90AJ0516
187 FASTON REC 20-16 AWG TPBR

187 FASTON REC 20-16 AWG TPBR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
61969-1
Terminals 61969-1
Terminals .187 REC 22-16 TPBR

Terminals .187 REC 22-16 TPBR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-61969-1 A100885TR-ND 61969-1 1333676-61969-1 792-61969-1 95C2937 61969-1
Product Name Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors CONN QC RCPT 16-20AWG 0.187 .187 Fast Rec 22-16 Tpbr Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products