Manufacturer: TE Connectivity
Win Source Part Number: 054578-61945-1
Category: Connectors Interconnects
Family: Terminals - Quick Connects Quick Disconnect Connectors
Series: Faston
Packaging: Reel
Mounting Style: Free Hanging (In-Line)
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-18 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1
Terminal Type: Standard
Length - Overall: 0.590" (14.99mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
FASTON .187 RECEPTACLE 18-16 AWG TPBR Product overview: 61945-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61945-1 can be used for catalog matching and distributor lookup.
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"
FEMALE QUICK DISCONNECT, 16-18AWG/4.75MM; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:18AWG; Insulator Colour:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 054578-61945-1 | 392-61945-1 | A27707TR-ND | 34B737 |
| Product Name | Connectors Interconnects | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Female Quick Disconnect, 16-18Awg/4.75Mm; Product Range Amp - Te Connectivity |
| Termination | Crimp | Receptacle |