TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 61944-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333457-61944-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female and Male Standard Package: 2,500 Mounting: Free Hanging (In-Line) Terminal Type: Stacked Length - Overall: 0.810" (20.57mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27630CT,-403546252- SI-ND,-61944-2-SI,A2 7630TR,619442,-61944 -2-CSI,-403546252-CS I-ND,61944-2-ND,-403 546252-SI,-403546252 -CSI Base Product Number: 61944 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333457-61944-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female and Male Standard Package: 2,500 Mounting: Free Hanging (In-Line) Terminal Type: Stacked Length - Overall: 0.810" (20.57mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27630CT,-403546252- SI-ND,-61944-2-SI,A2 7630TR,619442,-61944 -2-CSI,-403546252-CS I-ND,61944-2-ND,-403 546252-SI,-403546252 -CSI Base Product Number: 61944 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333457-61944-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333457-61944-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333457-61944-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333457-61944-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female and Male Standard Package: 2,500 Mounting: Free Hanging (In-Line) Terminal Type: Stacked Length - Overall: 0.810" (20.57mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27630CT,-403546252- SI-ND,-61944-2-SI,A2 7630TR,619442,-61944 -2-CSI,-403546252-CS I-ND,61944-2-ND,-403 546252-SI,-403546252 -CSI Base Product Number: 61944 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333457-61944-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-18 AWG
Contact Material: Brass
Gender: Female and Male
Standard Package: 2,500
Mounting: Free Hanging (In-Line)
Terminal Type: Stacked
Length - Overall: 0.810" (20.57mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27630CT,-403546252-SI-ND,-61944-2-SI,A27630TR,619442,-61944-2-CSI,-403546252-CSI-ND,61944-2-ND,-403546252-SI,-403546252-CSI
Base Product Number: 61944
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-61944-2
Electronic Connector 392-61944-2
Faston Receptacle, 18-14 AWG, Tin Plated Brass, Female/Male Product overview: 61944-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61944-2 can be used for catalog matching and distributor lookup.

Faston Receptacle, 18-14 AWG, Tin Plated Brass, Female/Male Product overview: 61944-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61944-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27630TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27630TR-ND
Quick Connects, Quick Disconnect Connectors A27630TR-ND
"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27630CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27630CT-ND
Quick Connects, Quick Disconnect Connectors A27630CT-ND
"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminals - 61944-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
61944-2
Terminals 61944-2
FASTON COMRL RECP STR

FASTON COMRL RECP STR

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Piggyback Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity - 58R2757 - Newark, An Avnet Company
Chicago, IL, United States
Piggyback Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity
58R2757
Piggyback Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity 58R2757
PIGGYBACK DISCONNECT, 6.35MM, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

PIGGYBACK DISCONNECT, 6.35MM, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
250 Faston Rec 18-14 Awg Tpbr Amp - Te Connectivity - 76AC9951 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Rec 18-14 Awg Tpbr Amp - Te Connectivity
76AC9951
250 Faston Rec 18-14 Awg Tpbr Amp - Te Connectivity 76AC9951
250 FASTON REC 18-14 AWG TPBR

250 FASTON REC 18-14 AWG TPBR

Supplier's Site
Female Piggyback Disconn, 6.35Mm, 14Awg; Product Range Amp - Te Connectivity - 18AH0391 - Newark, An Avnet Company
Chicago, IL, United States
Female Piggyback Disconn, 6.35Mm, 14Awg; Product Range Amp - Te Connectivity
18AH0391
Female Piggyback Disconn, 6.35Mm, 14Awg; Product Range Amp - Te Connectivity 18AH0391
FEMALE PIGGYBACK DISCONN, 6.35MM, 14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE PIGGYBACK DISCONN, 6.35MM, 14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Female Piggyback Disconn, 6.35Mm, 14Awg; Product Range Amp - Te Connectivity - 32AH7440 - Newark, An Avnet Company
Chicago, IL, United States
Female Piggyback Disconn, 6.35Mm, 14Awg; Product Range Amp - Te Connectivity
32AH7440
Female Piggyback Disconn, 6.35Mm, 14Awg; Product Range Amp - Te Connectivity 32AH7440
FEMALE PIGGYBACK DISCONN, 6.35MM, 14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE PIGGYBACK DISCONN, 6.35MM, 14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333457-61944-2 392-61944-2 A27630TR-ND 61944-2 58R2757 76AC9951
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals Piggyback Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity 250 Faston Rec 18-14 Awg Tpbr Amp - Te Connectivity
Termination Crimp Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details