TE Connectivity Piggyback Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity 61944-2.

Description
PIGGYBACK DISCONNECT, 6.35MM, CRIMP; PRODUCT RANGE:FASTON 250 SERIES; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASS ROHS COMPLIANT: YES
Datasheet
Description
PIGGYBACK DISCONNECT, 6.35MM, CRIMP; PRODUCT RANGE:FASTON 250 SERIES; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piggyback Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity - 26AC8414 - Newark, An Avnet Company
Chicago, IL, United States
Piggyback Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity
26AC8414
Piggyback Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity 26AC8414
PIGGYBACK DISCONNECT, 6.35MM, CRIMP; PRODUCT RANGE:FASTON 250 SERIES; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASS ROHS COMPLIANT: YES

PIGGYBACK DISCONNECT, 6.35MM, CRIMP; PRODUCT RANGE:FASTON 250 SERIES; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8414
Product Name Piggyback Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRA.00.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details