TE Connectivity Piggyback Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 61944-1.

Description
PIGGYBACK DISCONNECT, 0.25IN, CRIMP; PRODUCT RANGE:FASTON 250 SERIES; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASS ROHS COMPLIANT: YES
Datasheet
Description
PIGGYBACK DISCONNECT, 0.25IN, CRIMP; PRODUCT RANGE:FASTON 250 SERIES; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piggyback Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity - 29AC0636 - Newark, An Avnet Company
Chicago, IL, United States
Piggyback Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity
29AC0636
Piggyback Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 29AC0636
PIGGYBACK DISCONNECT, 0.25IN, CRIMP; PRODUCT RANGE:FASTON 250 SERIES; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASS ROHS COMPLIANT: YES

PIGGYBACK DISCONNECT, 0.25IN, CRIMP; PRODUCT RANGE:FASTON 250 SERIES; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0636
Product Name Piggyback Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details