TE Connectivity Coax Connectors 619435-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : White Bronze Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver over Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 32 MM  [1.26 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 0 - 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : 7/16 Sealable : Yes Termination Features Termination Post & Tail Length : 1.3 MM  [.051 INCH ] Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : White Bronze Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver over Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 32 MM  [1.26 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 0 - 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : 7/16 Sealable : Yes Termination Features Termination Post & Tail Length : 1.3 MM  [.051 INCH ] Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 619435-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
619435-1
Coax Connectors 619435-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : White Bronze Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver over Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 32 MM  [1.26 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 0 - 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : 7/16 Sealable : Yes Termination Features Termination Post & Tail Length : 1.3 MM  [.051 INCH ] Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : White Bronze
  • Body Underplating Material : Copper
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Bronze
  • RF Connector Center Contact Plating Material : Silver over Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 32 MM  [1.26 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency (GHZ) : 0 - 4

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Seal & Plug Type : O-Ring
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : 7/16
  • Sealable : Yes

Termination Features


  • Termination Post & Tail Length : 1.3 MM  [.051 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 619435-1
Product Name Coax Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details