Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Body Underplating Material : Copper Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver (Ag)
Dimensions RF Connector Mated Outer Diameter (Approximate) : 32 MM [1.26 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Circuit Application : Signal Operating Frequency (GHZ) : 0 - 4
Other Dielectric Material : Polytetrafluoroethyl
ene (PTFE)
Packaging Features Packaging Method : Package
Product Type Features Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : 7/16 Sealable : Yes
Termination Features Termination Post & Tail Length : 30 MM [1.18 INCH ]
Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
Body Features
- Body Material : Brass
- Body Material Finish : Plated
- Body Plating Material : Silver
- Body Underplating Material : Copper
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Bronze
- RF Connector Center Contact Plating Material : Silver (Ag)
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 32 MM [1.26 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- RF Connector Coupling Mechanism : Screw
- RF Contact Captivation Method : Mechanical
Operation/Application
- Circuit Application : Signal
- Operating Frequency (GHZ) : 0 - 4
Other
- Dielectric Material : Polytetrafluoroethylene (PTFE)
Packaging Features
- Packaging Method : Package
Product Type Features
- Connector Seal & Plug Type : O-Ring
- Connector System : Cable-to-Panel
- RF Connector Style : Jack
- RF Interface : 7/16
- Sealable : Yes
Termination Features
- Termination Post & Tail Length : 30 MM [1.18 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]